TURCK 18mm, Full Thread ACDC Metal
Part Number Selected:
Get yours today
with Rush option
or view
More Buying Options
Call For Availability
View Buying Options
Mounting
Principle of Operation
Rated Operating Distance
Sensing Characteristics
Housing Style
Primary Barrel Modifier
Housing Size
Secondary Modifier
Output Function
Output
Voltage Range
Number of LEDs
Connector Family
Connector/Sensor Transition
Number of Pins
Wiring Configuration
Option Codes
B
-
Embeddable
N
-
Nonembeddable
I
-
Inductive
10
-
10mm range
12
-
12mm range
14
-
14mm range
5
-
5mm range
8
-
8mm range
U
-
Uprox
G
-
Full thread
T
-
PTFE coated
18
-
18mm size
H
-
Stoneface
K
-
Short barrel
A
-
Normally open
R
-
Normally closed
V
-
Complementary outputs
DZ
-
2-wire AC/DC SCP
N
-
NPN (sinking)
P
-
PNP (sourcing)
Z
-
2-wire AC/DC
3
-
20-250 VAC / 10-300 VDC
30
-
20-250 VAC / 10-300 VDC SCP
6
-
10-30 VDC
X
-
1 LED
X2
-
2 LEDs
B1
-
7/8" Minifast male/metal
B3
-
1/2" Microfast male/metal
H1
-
M12 Eurofast male
1
-
Straight
3
-
Straight w/adapter
4
-
90 degree w/adapter
3
-
3 pin
4
-
4 pin
1
-
Standard
3
-
pin 4 N/C DC
/S1589
-
Weldguard
/S34
-
Weld field immune
/S34/S1589
-
Weldguard, Weld field immune
Contact us and we will source this part number for you.
One of our sales team members will contact you soon.